HellermannTyton Cable Ties and Zip Ties T30MR0M4

Description
"Standard, Locking Black 1.26"" (32.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.26"" (32.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1120-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1120-ND
Cable Ties and Zip Ties 1436-1120-ND
"Standard, Locking Black 1.26"" (32.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.26"" (32.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 160Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton - 75Y3604 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 160Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton
75Y3604
Cable Tie, 160Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton 75Y3604
CABLE TIE, 160MM, PA6.6, 30LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:160mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:30lbRoHS Compliant: Yes

CABLE TIE, 160MM, PA6.6, 30LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:160mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:30lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1120-ND 75Y3604
Product Name Cable Ties and Zip Ties Cable Tie, 160Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details