HellermannTyton Cable Ties and Zip Ties T30LL9C2

Description
"Standard, Locking Natural 3.15"" (80.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.15"" (80.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1603-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1603-ND
Cable Ties and Zip Ties 1436-1603-ND
"Standard, Locking Natural 3.15"" (80.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Natural 3.15"" (80.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
HTTN Cable Ties - T30LL9C2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T30LL9C2
HTTN Cable Ties T30LL9C2
Standard Cable Tie, 11.4in. Long, UL

Standard Cable Tie, 11.4in. Long, UL

Supplier's Site
Tie, Cable; Natural; 11-1/4 in. (Approx.); 0.15 in. (Approx.); 3 in. (Max.) - 70162931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Natural; 11-1/4 in. (Approx.); 0.15 in. (Approx.); 3 in. (Max.)
70162931
Tie, Cable; Natural; 11-1/4 in. (Approx.); 0.15 in. (Approx.); 3 in. (Max.) 70162931
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1603-ND T30LL9C2 70162931
Product Name Cable Ties and Zip Ties HTTN Cable Ties Tie, Cable; Natural; 11-1/4 in. (Approx.); 0.15 in. (Approx.); 3 in. (Max.)
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details