HellermannTyton Cable Ties and Zip Ties T30LL0M4

Description
"Standard, Locking Black 3.15"" (80.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.15"" (80.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1543-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1543-ND
Cable Ties and Zip Ties 1436-1543-ND
"Standard, Locking Black 3.15"" (80.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 3.15"" (80.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Tie, Cable; Black; 11-3/4 in. length; 0.15 in. Width; 3 in. Diameter - 70162932 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 11-3/4 in. length; 0.15 in. Width; 3 in. Diameter
70162932
Tie, Cable; Black; 11-3/4 in. length; 0.15 in. Width; 3 in. Diameter 70162932
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
Cable Tie, 290Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton - 75Y3594 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 290Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton
75Y3594
Cable Tie, 290Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton 75Y3594
CABLE TIE, 290MM, PA6.6, 30LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:30lbRoHS Compliant: Yes

CABLE TIE, 290MM, PA6.6, 30LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:30lbRoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - T30LL0M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T30LL0M4
HTTN Cable Ties T30LL0M4
Standard Cable Tie, 11.4in. Long, UL

Standard Cable Tie, 11.4in. Long, UL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1543-ND 70162932 75Y3594 T30LL0M4
Product Name Cable Ties and Zip Ties Tie, Cable; Black; 11-3/4 in. length; 0.15 in. Width; 3 in. Diameter Cable Tie, 290Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton HTTN Cable Ties
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details