HellermannTyton Cable Ties and Zip Ties T255S0HIRX2

Description
"Standard, Locking Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1260-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1260-ND
Cable Ties and Zip Ties 1436-1260-ND
"Standard, Locking Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 225Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton - 75Y3591 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 225Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
75Y3591
Cable Tie, 225Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton 75Y3591
CABLE TIE, 225MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:225mm; Cable Tie Width:12.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 225MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:225mm; Cable Tie Width:12.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1260-ND 75Y3591
Product Name Cable Ties and Zip Ties Cable Tie, 225Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details