HellermannTyton Cable Ties and Zip Ties T255R0HIRX2

Description
"Standard, Locking Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1455-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1455-ND
Cable Ties and Zip Ties 1436-1455-ND
"Standard, Locking Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 508Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton - 75Y3590 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 508Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
75Y3590
Cable Tie, 508Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton 75Y3590
CABLE TIE, 508MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:508mm; Cable Tie Width:12.6mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 508MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:508mm; Cable Tie Width:12.6mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1455-ND 75Y3590
Product Name Cable Ties and Zip Ties Cable Tie, 508Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608694-0 - TE Connectivity
Specs
Material Nylon
Length 8.46 inch (215 mm)
View Details
3 suppliers
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers