HellermannTyton Cable Ties and Zip Ties T250S0X2

Description
"Standard, Locking Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1261-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1261-ND
Cable Ties and Zip Ties 1436-1261-ND
"Standard, Locking Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 230Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton - 75Y3585 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 230Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
75Y3585
Cable Tie, 230Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton 75Y3585
CABLE TIE, 230MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:230mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 230MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:230mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1261-ND 75Y3585
Product Name Cable Ties and Zip Ties Cable Tie, 230Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers