HellermannTyton Cable Ties and Zip Ties T250R9X2

Description
"Standard, Locking Natural 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1451-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1451-ND
Cable Ties and Zip Ties 1436-1451-ND
"Standard, Locking Natural 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Locking Natural 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 515Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3584 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 515Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton
75Y3584
Cable Tie, 515Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton 75Y3584
CABLE TIE, 515MM, PA6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:515mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:125mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 515MM, PA6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:515mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:125mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL - 70162971 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL
70162971
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL 70162971
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL

CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1451-ND 75Y3584 70162971
Product Name Cable Ties and Zip Ties Cable Tie, 515Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details