HellermannTyton Cable Ties and Zip Ties T250R0X2

Description
"Standard, Locking Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1454-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1454-ND
Cable Ties and Zip Ties 1436-1454-ND
"Standard, Locking Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 515Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton - 75Y3583 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 515Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
75Y3583
Cable Tie, 515Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton 75Y3583
CABLE TIE, 515MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:515mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:125mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 515MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:515mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:125mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK - 70162972 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK
70162972
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK 70162972
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK

CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK

Supplier's Site
HTTN Cable Ties - T250R0X2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T250R0X2
HTTN Cable Ties T250R0X2
Heavy Duty Cable Tie, 20.3in. Long,

Heavy Duty Cable Tie, 20.3in. Long,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1454-ND 75Y3583 70162972 T250R0X2
Product Name Cable Ties and Zip Ties Cable Tie, 515Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK HTTN Cable Ties
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details