HellermannTyton Cable Ties and Zip Ties T250M9X2

Description
"Standard, Locking Natural 5.91"" (150.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 5.91"" (150.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1266-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1266-ND
Cable Ties and Zip Ties 1436-1266-ND
"Standard, Locking Natural 5.91"" (150.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Locking Natural 5.91"" (150.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL - 70162973 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL
70162973
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL 70162973
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL

CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL

Supplier's Site
Cable Tie, 565.3Mm, Pa6.6, Natural; Cable Tie Material Hellermanntyton - 75Y3581 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 565.3Mm, Pa6.6, Natural; Cable Tie Material Hellermanntyton
75Y3581
Cable Tie, 565.3Mm, Pa6.6, Natural; Cable Tie Material Hellermanntyton 75Y3581
CABLE TIE, 565.3MM, PA6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:565.3mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 565.3MM, PA6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:565.3mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1266-ND 70162973 75Y3581
Product Name Cable Ties and Zip Ties CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, NATURAL Cable Tie, 565.3Mm, Pa6.6, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details