HellermannTyton Cable Ties and Zip Ties T250L9X2

Description
"Standard, Locking Natural 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1275-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1275-ND
Cable Ties and Zip Ties 1436-1275-ND
"Standard, Locking Natural 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Locking Natural 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 880Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3579 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 880Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton
75Y3579
Cable Tie, 880Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton 75Y3579
CABLE TIE, 880MM, PA6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 880MM, PA6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1275-ND 75Y3579
Product Name Cable Ties and Zip Ties Cable Tie, 880Mm, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details