HellermannTyton Cable Ties and Zip Ties T250L0X2

Description
"Standard, Locking Black 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1459-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1459-ND
Cable Ties and Zip Ties 1436-1459-ND
"Standard, Locking Black 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 880Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton - 75Y3578 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 880Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
75Y3578
Cable Tie, 880Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton 75Y3578
CABLE TIE, 880MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 880MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK - 70162978 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK
70162978
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK 70162978
CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK

CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1459-ND 75Y3578 70162978
Product Name Cable Ties and Zip Ties Cable Tie, 880Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton CABLE TIE, HEAVY DUTY, 250 LBS MAX TENSILE STRENGTH, BLACK
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details