The Cable Tie, 113mm, made from Polyamide 6.6 (PA66), has a minimum tensile strength of 18 lbs (80 N). It is designed for use in various applications, including those with high vibration, thanks to its arrowhead wing push mount design. This feature allows for easy and quick insertion, with a "click" indicating successful installation. The cable tie accommodates panel thicknesses between 0.19" and 0.22" (4.8 mm to 5.6 mm) and is suitable for bundling cables with a maximum diameter of 22 mm. It operates effectively within a temperature range of -40°F to +185°F (-40°C to +85°C) and is RoHS compliant. The product is packaged in quantities of 1,000 ties per bag.
"Standard, Locking Natural 0.86"" (22.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
CABLE TIE, 113MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:113mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | 1436-1441-ND | 75Y3513 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 113Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton |
| Color | Natural |