HellermannTyton Cable Tie, Natural, 100Mm, Pk100; Cable Tie Length Hellermanntyton T18RSF-NAT(100 PACK)

Description
CABLE TIE, NATURAL, 100MM, PK100; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Tensile Strength N/m2:80N/mm2; Tensile Strength Pounds:-; Cable Bundle Diameter RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 100MM, PK100; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Tensile Strength N/m2:80N/mm2; Tensile Strength Pounds:-; Cable Bundle Diameter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 100Mm, Pk100; Cable Tie Length Hellermanntyton - 34M8888 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 100Mm, Pk100; Cable Tie Length Hellermanntyton
34M8888
Cable Tie, Natural, 100Mm, Pk100; Cable Tie Length Hellermanntyton 34M8888
CABLE TIE, NATURAL, 100MM, PK100; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Tensile Strength N/m2:80N/mm2; Tensile Strength Pounds:-; Cable Bundle Diameter RoHS Compliant: Yes

CABLE TIE, NATURAL, 100MM, PK100; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Tensile Strength N/m2:80N/mm2; Tensile Strength Pounds:-; Cable Bundle Diameter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 34M8888
Product Name Cable Tie, Natural, 100Mm, Pk100; Cable Tie Length Hellermanntyton
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details