HellermannTyton Cable Ties and Zip Ties T18R9PPM4

Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.096"" (2.45mm) 8 lbs (3.62 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.096"" (2.45mm) 8 lbs (3.62 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1117-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1117-ND
Cable Ties and Zip Ties 1436-1117-ND
"Standard, Locking Natural 0.75"" (19.05mm) 0.096"" (2.45mm) 8 lbs (3.62 kg)"

"Standard, Locking Natural 0.75"" (19.05mm) 0.096"" (2.45mm) 8 lbs (3.62 kg)"

Buy Now Datasheet
Cable Tie, 100Mm, Pp, 8Lb, Natural; Cable Tie Material Hellermanntyton - 80Y1609 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Pp, 8Lb, Natural; Cable Tie Material Hellermanntyton
80Y1609
Cable Tie, 100Mm, Pp, 8Lb, Natural; Cable Tie Material Hellermanntyton 80Y1609
CABLE TIE, 100MM, PP, 8LB, NATURAL; Cable Tie Material:PP (Polypropylene); Cable Tie Length:100mm; Cable Tie Width:2.45mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:8lb RoHS Compliant: Yes

CABLE TIE, 100MM, PP, 8LB, NATURAL; Cable Tie Material:PP (Polypropylene); Cable Tie Length:100mm; Cable Tie Width:2.45mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:8lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1117-ND 80Y1609
Product Name Cable Ties and Zip Ties Cable Tie, 100Mm, Pp, 8Lb, Natural; Cable Tie Material Hellermanntyton
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details