HellermannTyton Cable Ties and Zip Ties T18R9M4

Description
"Standard, Locking Natural 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1517-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1517-ND
Cable Ties and Zip Ties 1436-1517-ND
"Standard, Locking Natural 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE,18LB,4
Wilmington, MA, United States
CABLE TIE,18LB,4"MAX BUN,PA66 1000/PK
T18R9M4
CABLE TIE,18LB,4"MAX BUN,PA66 1000/PK T18R9M4
CABLE TIE,18LB,4"MAX BUN,PA66 1000/PK

CABLE TIE,18LB,4"MAX BUN,PA66 1000/PK

Buy Now
Cable Tie, 100Mm, Nylon, 18Lb; Cable Tie Material Hellermanntyton - 75Y3569 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Nylon, 18Lb; Cable Tie Material Hellermanntyton
75Y3569
Cable Tie, 100Mm, Nylon, 18Lb; Cable Tie Material Hellermanntyton 75Y3569
CABLE TIE, 100MM, NYLON, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 100MM, NYLON, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - T18R9M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T18R9M4
HTTN Cable Ties T18R9M4
Standard Cable Tie, 4in. Long, UL

Standard Cable Tie, 4in. Long, UL

Supplier's Site
Cable Tie; Nylon 6/6; 4 in.; 0.10 in.; 3/4 in.; UL Recognized - 70163550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 4 in.; 0.10 in.; 3/4 in.; UL Recognized
70163550
Cable Tie; Nylon 6/6; 4 in.; 0.10 in.; 3/4 in.; UL Recognized 70163550
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1517-ND T18R9M4 75Y3569 T18R9M4 70163550
Product Name Cable Ties and Zip Ties CABLE TIE,18LB,4"MAX BUN,PA66 1000/PK Cable Tie, 100Mm, Nylon, 18Lb; Cable Tie Material Hellermanntyton HTTN Cable Ties Cable Tie; Nylon 6/6; 4 in.; 0.10 in.; 3/4 in.; UL Recognized
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details