HellermannTyton Cable Ties and Zip Ties T18R9C2

Description
"Standard, Locking Natural 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1586-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1586-ND
Cable Ties and Zip Ties 1436-1586-ND
"Standard, Locking Natural 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
4 Inch Natural Standard Cable Ties; Cable Tie Material Hellermanntyton - 57J3180 - Newark, An Avnet Company
Chicago, IL, United States
4 Inch Natural Standard Cable Ties; Cable Tie Material Hellermanntyton
57J3180
4 Inch Natural Standard Cable Ties; Cable Tie Material Hellermanntyton 57J3180
4 Inch Natural Standard Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

4 Inch Natural Standard Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Nylon 6/6; Natural; 4 in.; 0.10 in.; 3/4 in.; UL Recognized - 70162727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; Natural; 4 in.; 0.10 in.; 3/4 in.; UL Recognized
70162727
Cable Tie; Nylon 6/6; Natural; 4 in.; 0.10 in.; 3/4 in.; UL Recognized 70162727
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1586-ND 57J3180 70162727
Product Name Cable Ties and Zip Ties 4 Inch Natural Standard Cable Ties; Cable Tie Material Hellermanntyton Cable Tie; Nylon 6/6; Natural; 4 in.; 0.10 in.; 3/4 in.; UL Recognized
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details