HellermannTyton Cable Ties and Zip Ties T18R6C2

Description
"Standard, Locking Blue 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1485-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1485-ND
Cable Ties and Zip Ties 1436-1485-ND
"Standard, Locking Blue 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

"Standard, Locking Blue 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie; Blue; 4 in. - 70162771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Blue; 4 in.
70162771
Cable Tie; Blue; 4 in. 70162771
Standard Cable Tie, Blue Color, 4 in. Length

Standard Cable Tie, Blue Color, 4 in. Length

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 1436-1485-ND 70162771
Product Name Cable Ties and Zip Ties Cable Tie; Blue; 4 in.
Color Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details