HellermannTyton Cable Ties and Zip Ties T18R5C2

Description
"Standard, Locking Green 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Green 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - T18R5C2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
T18R5C2-ND
Cable Ties and Zip Ties T18R5C2-ND
"Standard, Locking Green 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

"Standard, Locking Green 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie; Green; 4 in. - 70162772 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Green; 4 in.
70162772
Cable Tie; Green; 4 in. 70162772
Standard Cable Tie, Green Color, 4 in. Length

Standard Cable Tie, Green Color, 4 in. Length

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number T18R5C2-ND 70162772
Product Name Cable Ties and Zip Ties Cable Tie; Green; 4 in.
Color Green Green
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details