HellermannTyton Cable Ties and Zip Ties T18R2HALM4

Description
"Standard, Locking Red 0.86"" (22.00mm) 0.096"" (2.45mm) 14 lbs (6.35 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 0.86"" (22.00mm) 0.096"" (2.45mm) 14 lbs (6.35 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1170-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1170-ND
Cable Ties and Zip Ties 1436-1170-ND
"Standard, Locking Red 0.86"" (22.00mm) 0.096"" (2.45mm) 14 lbs (6.35 kg)"

"Standard, Locking Red 0.86"" (22.00mm) 0.096"" (2.45mm) 14 lbs (6.35 kg)"

Buy Now Datasheet
Cable Tie, 100Mm, Pa6.6, 14Lb, Red; Cable Tie Material Hellermanntyton - 75Y3534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Pa6.6, 14Lb, Red; Cable Tie Material Hellermanntyton
75Y3534
Cable Tie, 100Mm, Pa6.6, 14Lb, Red; Cable Tie Material Hellermanntyton 75Y3534
CABLE TIE, 100MM, PA6.6, 14LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.45mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:14lb RoHS Compliant: Yes

CABLE TIE, 100MM, PA6.6, 14LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.45mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:14lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1170-ND 75Y3534
Product Name Cable Ties and Zip Ties Cable Tie, 100Mm, Pa6.6, 14Lb, Red; Cable Tie Material Hellermanntyton
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details