HellermannTyton Cable Ties and Zip Ties T18R2C2

Description
"Standard, Locking Red 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - T18R2C2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
T18R2C2-ND
Cable Ties and Zip Ties T18R2C2-ND
"Standard, Locking Red 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

"Standard, Locking Red 0.86"" (22.00mm) 0.096"" (2.45mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie; Red; 4 in. - 70162770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Red; 4 in.
70162770
Cable Tie; Red; 4 in. 70162770
Standard Cable Tie, Red Color, 4 in. Length

Standard Cable Tie, Red Color, 4 in. Length

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number T18R2C2-ND 70162770
Product Name Cable Ties and Zip Ties Cable Tie; Red; 4 in.
Color Red Red
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details