HellermannTyton Cable Ties and Zip Ties T18MR9C2

Description
"Standard, Locking Natural 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1489-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1489-ND
Cable Ties and Zip Ties 1436-1489-ND
"Standard, Locking Natural 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 110Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3511 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 110Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton
75Y3511
Cable Tie, 110Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton 75Y3511
CABLE TIE, 110MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 110MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tie; Natural; 4-1/4 in. (Approx.); 0.10in. (Approx.); Screw Mount - 70163588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Natural; 4-1/4 in. (Approx.); 0.10in. (Approx.); Screw Mount
70163588
Tie; Natural; 4-1/4 in. (Approx.); 0.10in. (Approx.); Screw Mount 70163588
Natural , 18 to 120 lbs. Tensile Strength, 0.10 in. to 0.30 in. (Approx.) Width, Screw Mount Ties The bundle diameter range of the material is 1-1⁄4 in. to 4 in. (Max.) One-piece, all plastic ties for quick, simple cable mounting. Bundling and mounting are done with one unit.

Natural , 18 to 120 lbs. Tensile Strength, 0.10 in. to 0.30 in. (Approx.) Width, Screw Mount Ties

  • The bundle diameter range of the material is 1-1⁄4 in. to 4 in. (Max.)
    One-piece, all plastic ties for quick, simple cable mounting. Bundling and mounting are done with one unit.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1489-ND 75Y3511 70163588
Product Name Cable Ties and Zip Ties Cable Tie, 110Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton Tie; Natural; 4-1/4 in. (Approx.); 0.10in. (Approx.); Screw Mount
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details