HellermannTyton Cable Ties and Zip Ties T18MR0M4

Description
"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1114-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1114-ND
Cable Ties and Zip Ties 1436-1114-ND
"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 110Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton - 75Y3510 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 110Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
75Y3510
Cable Tie, 110Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton 75Y3510
CABLE TIE, 110MM, PA6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:18lbRoHS Compliant: Yes

CABLE TIE, 110MM, PA6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:18lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1114-ND 75Y3510
Product Name Cable Ties and Zip Ties Cable Tie, 110Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details