HellermannTyton Cable Ties and Zip Ties T18L9VOM4

Description
"Standard, Locking Natural 2.17"" (55.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.17"" (55.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1104-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1104-ND
Cable Ties and Zip Ties 1436-1104-ND
"Standard, Locking Natural 2.17"" (55.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.17"" (55.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 205Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3508 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 205Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton
75Y3508
Cable Tie, 205Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton 75Y3508
CABLE TIE, 205MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 Flame Retardant (Polyamide 6.6 Flame Retardant); Cable Tie Length:205mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard RoHS Compliant: Yes

CABLE TIE, 205MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 Flame Retardant (Polyamide 6.6 Flame Retardant); Cable Tie Length:205mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1104-ND 75Y3508
Product Name Cable Ties and Zip Ties Cable Tie, 205Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details