HellermannTyton Cable Ties and Zip Ties T18L9M4

Description
"Standard, Locking Natural 2.17"" (55.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.17"" (55.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1521-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1521-ND
Cable Ties and Zip Ties 1436-1521-ND
"Standard, Locking Natural 2.17"" (55.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.17"" (55.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE,18LB, 8.0
Wilmington, MA, United States
CABLE TIE,18LB, 8.0",MAX, BUN DIA 2.17"
T18L9M4
CABLE TIE,18LB, 8.0",MAX, BUN DIA 2.17" T18L9M4
CABLE TIE,18LB, 8.0",MAX, BUN DIA 2.17"

CABLE TIE,18LB, 8.0",MAX, BUN DIA 2.17"

Buy Now
HTTN Cable Ties - T18L9M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T18L9M4
HTTN Cable Ties T18L9M4
Standard Cable Tie, 8in. Long, UL

Standard Cable Tie, 8in. Long, UL

Supplier's Site
Cable Tie; Nylon 6/6; Natural; 8 in.; 0.10 in.; 2 in. (Max.); UL Recognized - 70163554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; Natural; 8 in.; 0.10 in.; 2 in. (Max.); UL Recognized
70163554
Cable Tie; Nylon 6/6; Natural; 8 in.; 0.10 in.; 2 in. (Max.); UL Recognized 70163554
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
Cable Tie, 205Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3507 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 205Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton
75Y3507
Cable Tie, 205Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton 75Y3507
CABLE TIE, 205MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:205mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 205MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:205mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1521-ND T18L9M4 T18L9M4 70163554 75Y3507
Product Name Cable Ties and Zip Ties CABLE TIE,18LB, 8.0",MAX, BUN DIA 2.17" HTTN Cable Ties Cable Tie; Nylon 6/6; Natural; 8 in.; 0.10 in.; 2 in. (Max.); UL Recognized Cable Tie, 205Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details