HellermannTyton Cable Ties and Zip Ties T18I0C2

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1591-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1591-ND
Cable Ties and Zip Ties 1436-1591-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie; Nylon 6/6; Black; 5-2/3 in.;0.10 in.; 1-1/4 in. (Max.) - 70163655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; Black; 5-2/3 in.;0.10 in.; 1-1/4 in. (Max.)
70163655
Cable Tie; Nylon 6/6; Black; 5-2/3 in.;0.10 in.; 1-1/4 in. (Max.) 70163655
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
Cable Tie, 140Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton - 75Y3484 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 140Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
75Y3484
Cable Tie, 140Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton 75Y3484
CABLE TIE, 140MM, PA6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:18lbRoHS Compliant: Yes

CABLE TIE, 140MM, PA6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:18lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1591-ND 70163655 75Y3484
Product Name Cable Ties and Zip Ties Cable Tie; Nylon 6/6; Black; 5-2/3 in.;0.10 in.; 1-1/4 in. (Max.) Cable Tie, 140Mm, Pa6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details