HellermannTyton Cable Ties and Zip Ties T150XLL9X2

Description
"Standard, Locking Natural 15.94"" (405.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 15.94"" (405.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1460-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1460-ND
Cable Ties and Zip Ties 1436-1460-ND
"Standard, Locking Natural 15.94"" (405.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 15.94"" (405.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 1.325M, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3478 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.325M, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton
75Y3478
Cable Tie, 1.325M, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton 75Y3478
CABLE TIE, 1.325M, PA6.6, 175LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.325m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:405mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 1.325M, PA6.6, 175LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.325m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:405mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1460-ND 75Y3478
Product Name Cable Ties and Zip Ties Cable Tie, 1.325M, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details