HellermannTyton Cable Ties and Zip Ties T150XLL4X2

Description
"Standard, Locking Yellow 15.94"" (405.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Yellow 15.94"" (405.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1461-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1461-ND
Cable Ties and Zip Ties 1436-1461-ND
"Standard, Locking Yellow 15.94"" (405.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Yellow 15.94"" (405.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 1.325M, Pa6.6, 175Lb, Yellow; Cable Tie Material Hellermanntyton - 75Y3477 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.325M, Pa6.6, 175Lb, Yellow; Cable Tie Material Hellermanntyton
75Y3477
Cable Tie, 1.325M, Pa6.6, 175Lb, Yellow; Cable Tie Material Hellermanntyton 75Y3477
CABLE TIE, 1.325M, PA6.6, 175LB, YELLOW; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.325m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:405mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 1.325M, PA6.6, 175LB, YELLOW; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.325m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:405mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1461-ND 75Y3477
Product Name Cable Ties and Zip Ties Cable Tie, 1.325M, Pa6.6, 175Lb, Yellow; Cable Tie Material Hellermanntyton
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details