HellermannTyton Cable Ties and Zip Ties T150XL9X2

Description
"Standard, Locking Natural 12.99"" (330.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 12.99"" (330.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1458-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1458-ND
Cable Ties and Zip Ties 1436-1458-ND
"Standard, Locking Natural 12.99"" (330.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 12.99"" (330.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 1.095M, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.095M, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton
75Y3483
Cable Tie, 1.095M, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton 75Y3483
CABLE TIE, 1.095M, PA6.6, 175LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.095m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:330mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 1.095M, PA6.6, 175LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.095m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:330mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1458-ND 75Y3483
Product Name Cable Ties and Zip Ties Cable Tie, 1.095M, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details