HellermannTyton Cable Ties and Zip Ties T150R0X2

Description
"Standard, Locking Black 4.13"" (104.90mm) 0.346"" (8.80mm) 175 lbs (79.40 kg)"
Request a Quote
Description
"Standard, Locking Black 4.13"" (104.90mm) 0.346"" (8.80mm) 175 lbs (79.40 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, 390mm, made from Polyamide 6.6 (PA66), features a heavy-duty design with a tensile strength of 175 lbs (780 N). It has a length of 390mm and a width of 8.8mm, suitable for bundling applications with a maximum bundle diameter of 105mm. The product is UL Listed and complies with RoHS standards, ensuring it meets safety and environmental regulations. It operates effectively within a temperature range of -40°F to +185°F (-40°C to +85°C) and is halogen-free. This cable tie is designed for high-load applications, providing reliable performance in various engineering projects.

Datasheet Summary
Powered by GS/AI

The Cable Tie, 390mm, made from Polyamide 6.6 (PA66), features a heavy-duty design with a tensile strength of 175 lbs (780 N). It has a length of 390mm and a width of 8.8mm, suitable for bundling applications with a maximum bundle diameter of 105mm. The product is UL Listed and complies with RoHS standards, ensuring it meets safety and environmental regulations. It operates effectively within a temperature range of -40°F to +185°F (-40°C to +85°C) and is halogen-free. This cable tie is designed for high-load applications, providing reliable performance in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1449-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1449-ND
Cable Ties and Zip Ties 1436-1449-ND
"Standard, Locking Black 4.13"" (104.90mm) 0.346"" (8.80mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 4.13"" (104.90mm) 0.346"" (8.80mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 390Mm, Pa6.6, 175Lb, Black; Cable Tie Material Hellermanntyton - 75Y3473 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 390Mm, Pa6.6, 175Lb, Black; Cable Tie Material Hellermanntyton
75Y3473
Cable Tie, 390Mm, Pa6.6, 175Lb, Black; Cable Tie Material Hellermanntyton 75Y3473
CABLE TIE, 390MM, PA6.6, 175LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 390MM, PA6.6, 175LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1449-ND 75Y3473
Product Name Cable Ties and Zip Ties Cable Tie, 390Mm, Pa6.6, 175Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details