HellermannTyton Cable Tie, H/d, Nat, 540Mm, Pk100; Cable Tie Material Hellermanntyton T150M.NN1P (111-15619)

Description
CABLE TIE, H/D, NAT, 540MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:150mm; Minimum Loop Tensile Strength:175lb; Cable TieRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, H/D, NAT, 540MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:150mm; Minimum Loop Tensile Strength:175lb; Cable TieRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, H/d, Nat, 540Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8765 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, H/d, Nat, 540Mm, Pk100; Cable Tie Material Hellermanntyton
24M8765
Cable Tie, H/d, Nat, 540Mm, Pk100; Cable Tie Material Hellermanntyton 24M8765
CABLE TIE, H/D, NAT, 540MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:150mm; Minimum Loop Tensile Strength:175lb; Cable TieRoHS Compliant: Yes

CABLE TIE, H/D, NAT, 540MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:150mm; Minimum Loop Tensile Strength:175lb; Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8765
Product Name Cable Tie, H/d, Nat, 540Mm, Pk100; Cable Tie Material Hellermanntyton
Length 20.87 inch (530 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details