HellermannTyton Cable Ties and Zip Ties T150LL9X2

Description
"Standard, Locking Natural 10.83"" (275.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 10.83"" (275.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1456-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1456-ND
Cable Ties and Zip Ties 1436-1456-ND
"Standard, Locking Natural 10.83"" (275.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 10.83"" (275.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 925Mm, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3462 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 925Mm, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton
75Y3462
Cable Tie, 925Mm, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton 75Y3462
CABLE TIE, 925MM, PA6.6, 175LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:925mm; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:275mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 925MM, PA6.6, 175LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:925mm; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:275mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1456-ND 75Y3462
Product Name Cable Ties and Zip Ties Cable Tie, 925Mm, Pa6.6, 175Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Ties - EN3742-193 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details