TE Connectivity Cable Ties 4-160996-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width (MM) : 3.6 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width (MM) : 3.6 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160996-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160996-1
Cable Ties 4-160996-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width (MM) : 3.6 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Product Length : 200 MM  [7.9 INCH ]
  • Product Thickness : 1.2 MM  [.047 INCH ]
  • Product Width (MM) : 3.6

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 29.2
  • Tensile Strength (NEWT) : 130
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 4-160996-1
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 17-BND-1425P-ND - DigiKey
Specs
Material Stainless Steel
Color Silver
Length 14.26 inch (362 mm)
View Details
Cable Ties - EN3742-269 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Ties - EN3742-075 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Cable Ties - 171353-4 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 7.32 inch (186 mm)
View Details