HellermannTyton Cable Ties and Zip Ties T150L0X2

Description
"Standard, Locking Black 9.65"" (245.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 9.65"" (245.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1457-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1457-ND
Cable Ties and Zip Ties 1436-1457-ND
"Standard, Locking Black 9.65"" (245.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 9.65"" (245.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie; Black; 32 in.; 0.35 in.; 175lbs. Tensile Strength, Maximum - 70162707 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Black; 32 in.; 0.35 in.; 175lbs. Tensile Strength, Maximum
70162707
Cable Tie; Black; 32 in.; 0.35 in.; 175lbs. Tensile Strength, Maximum 70162707
Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Supplier's Site
HTTN Cable Ties - T150L0X2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T150L0X2
HTTN Cable Ties T150L0X2
Heavy Duty Cable Tie, 32.3in. Long,

Heavy Duty Cable Tie, 32.3in. Long,

Supplier's Site
Cable Tie, 820Mm, Pa6.6, 175Lb, Black; Cable Tie Material Hellermanntyton - 75Y3465 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 820Mm, Pa6.6, 175Lb, Black; Cable Tie Material Hellermanntyton
75Y3465
Cable Tie, 820Mm, Pa6.6, 175Lb, Black; Cable Tie Material Hellermanntyton 75Y3465
CABLE TIE, 820MM, PA6.6, 175LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:820mm; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:245mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 820MM, PA6.6, 175LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:820mm; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:245mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1457-ND 70162707 T150L0X2 75Y3465
Product Name Cable Ties and Zip Ties Cable Tie; Black; 32 in.; 0.35 in.; 175lbs. Tensile Strength, Maximum HTTN Cable Ties Cable Tie, 820Mm, Pa6.6, 175Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details