HellermannTyton Cable Ties and Zip Ties T120S0PPH4

Description
"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - T120S0PPH4-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
T120S0PPH4-ND
Cable Ties and Zip Ties T120S0PPH4-ND
"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"

"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"

Buy Now Datasheet
Cable Tie, Polypropylene, 225Mm, Black; Cable Tie Material Hellermanntyton - 75Y3455 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Polypropylene, 225Mm, Black; Cable Tie Material Hellermanntyton
75Y3455
Cable Tie, Polypropylene, 225Mm, Black; Cable Tie Material Hellermanntyton 75Y3455
CABLE TIE, POLYPROPYLENE, 225MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:225mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:55.9mm; Cable Tie Type:Standard; Product Range:T Series

CABLE TIE, POLYPROPYLENE, 225MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:225mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:55.9mm; Cable Tie Type:Standard; Product Range:T Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number T120S0PPH4-ND 75Y3455
Product Name Cable Ties and Zip Ties Cable Tie, Polypropylene, 225Mm, Black; Cable Tie Material Hellermanntyton
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details