HellermannTyton Cable Ties and Zip Ties T120S0K2

Description
"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1572-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1572-ND
Cable Ties and Zip Ties 1436-1572-ND
"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 225Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3454 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 225Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3454
Cable Tie, 225Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3454
CABLE TIE, 225MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 225MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Black; 8-7/8 in.; 0.30 in.; 120 lbs. Tensile Strength, Maximum - 70163634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Black; 8-7/8 in.; 0.30 in.; 120 lbs. Tensile Strength, Maximum
70163634
Cable Tie; Black; 8-7/8 in.; 0.30 in.; 120 lbs. Tensile Strength, Maximum 70163634
Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Supplier's Site
HTTN Cable Ties - T120S0K2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T120S0K2
HTTN Cable Ties T120S0K2
Heavy Duty Cable Tie, 8.9in. Long, UL

Heavy Duty Cable Tie, 8.9in. Long, UL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1572-ND 75Y3454 70163634 T120S0K2
Product Name Cable Ties and Zip Ties Cable Tie, 225Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton Cable Tie; Black; 8-7/8 in.; 0.30 in.; 120 lbs. Tensile Strength, Maximum HTTN Cable Ties
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details