TE Connectivity Cable Ties 2-160965-2

Description
Body Features Cable Tie Color : Black Cable Tie Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 15 MM  [.6 INCH ] Cable Tie Length : 75 MM  [3.07 INCH ] Cable Tie Thickness : .82 MM  [.032 INCH ] Cable Tie Width : 2.2 MM  [.087 INCH ] Packaging Features Cable Tie Packaging Method : Bag Cable Tie Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 60
Request a Quote
Description
Body Features Cable Tie Color : Black Cable Tie Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 15 MM  [.6 INCH ] Cable Tie Length : 75 MM  [3.07 INCH ] Cable Tie Thickness : .82 MM  [.032 INCH ] Cable Tie Width : 2.2 MM  [.087 INCH ] Packaging Features Cable Tie Packaging Method : Bag Cable Tie Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160965-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160965-2
Cable Ties 2-160965-2
Body Features Cable Tie Color : Black Cable Tie Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 15 MM  [.6 INCH ] Cable Tie Length : 75 MM  [3.07 INCH ] Cable Tie Thickness : .82 MM  [.032 INCH ] Cable Tie Width : 2.2 MM  [.087 INCH ] Packaging Features Cable Tie Packaging Method : Bag Cable Tie Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 60

Body Features


  • Cable Tie Color : Black
  • Cable Tie Material : Polyamide 6.6 GF

Dimensions


  • Bundle Range Diameter : 15 MM  [.6 INCH ]
  • Cable Tie Length : 75 MM  [3.07 INCH ]
  • Cable Tie Thickness : .82 MM  [.032 INCH ]
  • Cable Tie Width : 2.2 MM  [.087 INCH ]

Packaging Features


  • Cable Tie Packaging Method : Bag
  • Cable Tie Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Product Type : Cable Tie
  • Tensile Strength (LBF) : 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160965-2
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-286 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-018 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - 1-2530591-3 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers