HellermannTyton Cable Ties and Zip Ties T120S0H4

Description
"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1427-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1427-ND
Cable Ties and Zip Ties 1436-1427-ND
"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.17"" (55.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 225Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3453 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 225Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3453
Cable Tie, 225Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3453
CABLE TIE, 225MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:55mm; Product Range:-; Tensile Strength Pounds:120lb

CABLE TIE, 225MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:55mm; Product Range:-; Tensile Strength Pounds:120lb

Supplier's Site Datasheet
Cable Tie; Black; 8-7/8 in.; 0.30 in.; 120 lbs. Tensile Strength, Maximum - 70163638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Black; 8-7/8 in.; 0.30 in.; 120 lbs. Tensile Strength, Maximum
70163638
Cable Tie; Black; 8-7/8 in.; 0.30 in.; 120 lbs. Tensile Strength, Maximum 70163638
Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1427-ND 75Y3453 70163638
Product Name Cable Ties and Zip Ties Cable Tie, 225Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton Cable Tie; Black; 8-7/8 in.; 0.30 in.; 120 lbs. Tensile Strength, Maximum
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details