HellermannTyton Cable Ties and Zip Ties T120RDH0K2

Description
"Double Head, Locking Black 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Double Head, Locking Black 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1582-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1582-ND
Cable Ties and Zip Ties 1436-1582-ND
"Double Head, Locking Black 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Double Head, Locking Black 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 398Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3432 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 398Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3432
Cable Tie, 398Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3432
CABLE TIE, 398MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:398mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 398MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:398mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1582-ND 75Y3432
Product Name Cable Ties and Zip Ties Cable Tie, 398Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 11.81 inch (300 mm)
View Details
2 suppliers
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details