HellermannTyton Cable Ties and Zip Ties T120R9K2

Description
"Standard, Locking Natural 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1577-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1577-ND
Cable Ties and Zip Ties 1436-1577-ND
"Standard, Locking Natural 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, Lashing; Natural; 387.4 mm; 7.6 mm; UL Recognized - 70163590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, Lashing; Natural; 387.4 mm; 7.6 mm; UL Recognized
70163590
Cable Tie, Lashing; Natural; 387.4 mm; 7.6 mm; UL Recognized 70163590
Heavy Duty Lashing Cable Ties, Natural Color, UL Recognized

Heavy Duty Lashing Cable Ties, Natural Color, UL Recognized

Supplier's Site
HTTN Cable Ties - T120R9K2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T120R9K2
HTTN Cable Ties T120R9K2
Heavy Duty Cable Tie, 15.2in. Long,

Heavy Duty Cable Tie, 15.2in. Long,

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1577-ND 70163590 T120R9K2
Product Name Cable Ties and Zip Ties Cable Tie, Lashing; Natural; 387.4 mm; 7.6 mm; UL Recognized HTTN Cable Ties
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details