HellermannTyton Cable Ties and Zip Ties T120R9H4

Description
"Standard, Locking Natural 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1429-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1429-ND
Cable Ties and Zip Ties 1436-1429-ND
"Standard, Locking Natural 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 387Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3449 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 387Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton
75Y3449
Cable Tie, 387Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton 75Y3449
CABLE TIE, 387MM, PA6.6, 120LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 387MM, PA6.6, 120LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - T120R9H4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T120R9H4
HTTN Cable Ties T120R9H4
Heavy Duty Cable Tie, 15.2in. Long,

Heavy Duty Cable Tie, 15.2in. Long,

Supplier's Site
Cable Tie, Lashing; Natural; 387.4 mm; 7.6 mm; UL Recognized - 70163568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, Lashing; Natural; 387.4 mm; 7.6 mm; UL Recognized
70163568
Cable Tie, Lashing; Natural; 387.4 mm; 7.6 mm; UL Recognized 70163568
Heavy Duty Lashing Cable Ties, Natural Color, UL Recognized

Heavy Duty Lashing Cable Ties, Natural Color, UL Recognized

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1429-ND 75Y3449 T120R9H4 70163568
Product Name Cable Ties and Zip Ties Cable Tie, 387Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton HTTN Cable Ties Cable Tie, Lashing; Natural; 387.4 mm; 7.6 mm; UL Recognized
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details