HellermannTyton Cable Ties and Zip Ties T120R0PPK2

Description
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1800-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1800-ND
Cable Ties and Zip Ties 1436-1800-ND
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"

"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 60 lbs (27.22 kg)"

Buy Now Datasheet
Cable Tie, Polypropylene, 387Mm, Black; Cable Tie Material Hellermanntyton - 75Y3441 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Polypropylene, 387Mm, Black; Cable Tie Material Hellermanntyton
75Y3441
Cable Tie, Polypropylene, 387Mm, Black; Cable Tie Material Hellermanntyton 75Y3441
CABLE TIE, POLYPROPYLENE, 387MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:104.1mm; Cable Tie Type:Standard; Product Range:T Series

CABLE TIE, POLYPROPYLENE, 387MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:104.1mm; Cable Tie Type:Standard; Product Range:T Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1800-ND 75Y3441
Product Name Cable Ties and Zip Ties Cable Tie, Polypropylene, 387Mm, Black; Cable Tie Material Hellermanntyton
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details