HellermannTyton Cable Ties and Zip Ties T120R0K2

Description
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1578-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1578-ND
Cable Ties and Zip Ties 1436-1578-ND
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
HTTN Cable Ties - T120R0K2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T120R0K2
HTTN Cable Ties T120R0K2
Heavy Duty Cable Tie, 15.2in. Long,

Heavy Duty Cable Tie, 15.2in. Long,

Supplier's Site
Cable Tie; Black; 15-1/4 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum - 70163636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Black; 15-1/4 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum
70163636
Cable Tie; Black; 15-1/4 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum 70163636
Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Supplier's Site
Cable Tie, 387Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3439 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 387Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3439
Cable Tie, 387Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3439
CABLE TIE, 387MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 387MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1578-ND T120R0K2 70163636 75Y3439
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie; Black; 15-1/4 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum Cable Tie, 387Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details