HellermannTyton Cable Ties and Zip Ties T120R0C2

Description
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1513-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1513-ND
Cable Ties and Zip Ties 1436-1513-ND
"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 387Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3434 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 387Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3434
Cable Tie, 387Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3434
CABLE TIE, 387MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 387MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:387mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - T120R0C2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T120R0C2
HTTN Cable Ties T120R0C2
Heavy Duty Cable Tie, 15.2in. Long,

Heavy Duty Cable Tie, 15.2in. Long,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1513-ND 75Y3434 T120R0C2
Product Name Cable Ties and Zip Ties Cable Tie, 387Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604773-0 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details