HellermannTyton Cable Ties and Zip Ties T120MR9K2

Description
"Standard, Locking Natural 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1464-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1464-ND
Cable Ties and Zip Ties 1436-1464-ND
"Standard, Locking Natural 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 395Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3430 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 395Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton
75Y3430
Cable Tie, 395Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton 75Y3430
CABLE TIE, 395MM, PA6.6, 120LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:395mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 395MM, PA6.6, 120LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:395mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1464-ND 75Y3430
Product Name Cable Ties and Zip Ties Cable Tie, 395Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details