HellermannTyton Cable Ties and Zip Ties T120MR9H4

Description
"Standard, Locking Natural 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1435-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1435-ND
Cable Ties and Zip Ties 1436-1435-ND
"Standard, Locking Natural 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
SCREW MOUNT TIE, 120LB. 1 113-00018 - T120MR9H4 - Heilind Electronics, Inc.
Wilmington, MA, United States
SCREW MOUNT TIE, 120LB. 1 113-00018
T120MR9H4
SCREW MOUNT TIE, 120LB. 1 113-00018 T120MR9H4
SCREW MOUNT TIE, 120LB. 1 113-00018

SCREW MOUNT TIE, 120LB. 1 113-00018

Buy Now
Cable Tie, 395Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3429 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 395Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton
75Y3429
Cable Tie, 395Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton 75Y3429
CABLE TIE, 395MM, PA6.6, 120LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:395mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 395MM, PA6.6, 120LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:395mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1435-ND T120MR9H4 75Y3429
Product Name Cable Ties and Zip Ties SCREW MOUNT TIE, 120LB. 1 113-00018 Cable Tie, 395Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details