HellermannTyton Cable Ties and Zip Ties T120MR0K2

Description
"Standard, Locking Black 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1580-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1580-ND
Cable Ties and Zip Ties 1436-1580-ND
"Standard, Locking Black 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 395Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3428 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 395Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3428
Cable Tie, 395Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3428
CABLE TIE, 395MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:395mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 395MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:395mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Black; 16-1/4 in.; Screw Mount Head; 120 lbs. (Min.); 50 per Pack - 70163650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 16-1/4 in.; Screw Mount Head; 120 lbs. (Min.); 50 per Pack
70163650
Tie, Cable; Black; 16-1/4 in.; Screw Mount Head; 120 lbs. (Min.); 50 per Pack 70163650
Screw Mount Head⁄Push Mount Head, Black , Mounting Cable Ties HellermannTyton manufactures a full line of high quality cable ties in a variety of styles, sizes, materials, and colors. Used to bundle and secure wire and cable, HellermannTyton cable ties are engineered and manufactured for maximum performance and quality. Concepts of new cable ties are developed from design specifications and detailed on the very latest, solid modeling CAD systems.

Screw Mount Head⁄Push Mount Head, Black , Mounting Cable Ties
HellermannTyton manufactures a full line of high quality cable ties in a variety of styles, sizes, materials, and colors. Used to bundle and secure wire and cable, HellermannTyton cable ties are engineered and manufactured for maximum performance and quality. Concepts of new cable ties are developed from design specifications and detailed on the very latest, solid modeling CAD systems.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1580-ND 75Y3428 70163650
Product Name Cable Ties and Zip Ties Cable Tie, 395Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton Tie, Cable; Black; 16-1/4 in.; Screw Mount Head; 120 lbs. (Min.); 50 per Pack
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details