HellermannTyton Cable Ties and Zip Ties T120MR0H4

Description
"Standard, Locking Black 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1437-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1437-ND
Cable Ties and Zip Ties 1436-1437-ND
"Standard, Locking Black 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.02"" (102.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
HTTN Cable Ties - T120MR0H4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T120MR0H4
HTTN Cable Ties T120MR0H4
Screw-Mount Cable Tie, 4.3in. Long,

Screw-Mount Cable Tie, 4.3in. Long,

Supplier's Site
Cable Tie, 395Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3427 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 395Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3427
Cable Tie, 395Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3427
CABLE TIE, 395MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:395mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 395MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:395mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1437-ND T120MR0H4 75Y3427
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, 395Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details