HellermannTyton Cable Ties and Zip Ties T120L9K2

Description
"Standard, Locking Natural 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1579-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1579-ND
Cable Ties and Zip Ties 1436-1579-ND
"Standard, Locking Natural 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 760Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3426 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 760Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton
75Y3426
Cable Tie, 760Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton 75Y3426
CABLE TIE, 760MM, PA6.6, 120LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 760MM, PA6.6, 120LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Lashing; Natural; 755.7 mm; 7.6 mm; UL Recognized - 70163591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, Lashing; Natural; 755.7 mm; 7.6 mm; UL Recognized
70163591
Cable Tie, Lashing; Natural; 755.7 mm; 7.6 mm; UL Recognized 70163591
Heavy Duty Lashing Cable Ties, Natural Color, UL Recognized

Heavy Duty Lashing Cable Ties, Natural Color, UL Recognized

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1579-ND 75Y3426 70163591
Product Name Cable Ties and Zip Ties Cable Tie, 760Mm, Pa6.6, 120Lb, Natural; Cable Tie Material Hellermanntyton Cable Tie, Lashing; Natural; 755.7 mm; 7.6 mm; UL Recognized
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details