HellermannTyton Cable Ties and Zip Ties T120L0UVK2

Description
"Standard, Locking Black 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1584-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1584-ND
Cable Ties and Zip Ties 1436-1584-ND
"Standard, Locking Black 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 8.86"" (225.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
HTTN Cable Ties - T120L0UVK2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T120L0UVK2
HTTN Cable Ties T120L0UVK2
Heavy Duty Cable Tie, 30in. Long, UL

Heavy Duty Cable Tie, 30in. Long, UL

Supplier's Site
Cable Tie, 760Mm, Pa6.6 Uv, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3425 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 760Mm, Pa6.6 Uv, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3425
Cable Tie, 760Mm, Pa6.6 Uv, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3425
CABLE TIE, 760MM, PA6.6 UV, 120LB, BLACK; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes

CABLE TIE, 760MM, PA6.6 UV, 120LB, BLACK; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1584-ND T120L0UVK2 75Y3425
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, 760Mm, Pa6.6 Uv, 120Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details