HellermannTyton Cable Ties and Zip Ties T120I0K2

Description
"Standard, Locking Black 3.15"" (80.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.15"" (80.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1576-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1576-ND
Cable Ties and Zip Ties 1436-1576-ND
"Standard, Locking Black 3.15"" (80.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 3.15"" (80.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
11 7/8 Inch Length Black Heavy Duty Cable Ties; Cable Tie Material Hellermanntyton - 38C6236 - Newark, An Avnet Company
Chicago, IL, United States
11 7/8 Inch Length Black Heavy Duty Cable Ties; Cable Tie Material Hellermanntyton
38C6236
11 7/8 Inch Length Black Heavy Duty Cable Ties; Cable Tie Material Hellermanntyton 38C6236
11 7/8 Inch Length Black Heavy Duty Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:11.87"; Cable Tie Width:7.61mm; Cable Bundle Diameter Max:3"; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

11 7/8 Inch Length Black Heavy Duty Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:11.87"; Cable Tie Width:7.61mm; Cable Bundle Diameter Max:3"; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Black; 11-7/8 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum - 70163635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Black; 11-7/8 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum
70163635
Cable Tie; Black; 11-7/8 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum 70163635
Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1576-ND 38C6236 70163635
Product Name Cable Ties and Zip Ties 11 7/8 Inch Length Black Heavy Duty Cable Ties; Cable Tie Material Hellermanntyton Cable Tie; Black; 11-7/8 in.; 0.30 in.;120 lbs. Tensile Strength, Maximum
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details